FORD ESF-M2L46-A
COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE POLYESTER OR POLYESTER - IMIDE AND AMIDE- IMIDE INSULATED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 July 1997 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is soft or annealed round copper wire insulated with a heavy film consisting of a high temperature polyester or polyester-imide resin and 20 % minimum amide-imide overcoat in accordance with NEMA MW 1000 & IEC 851 specification.
Document History
October 14, 2002
COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE POLYESTER OR POLYESTER - IMIDE AND AMIDE- IMIDE INSULATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is soft or annealed round copper wire insulated with a heavy film consisting of a high temperature polyester or polyester-imide resin and 20 %...
FORD ESF-M2L46-A
July 31, 1997
COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE POLYESTER OR POLYESTER - IMIDE AND AMIDE- IMIDE INSULATED
1. SCOPE The material defined by this specification is soft or annealed round copper wire insulated with a heavy film consisting of a high temperature polyester or polyester-imide resin and 20 %...
January 23, 1996
COPPER WIRE, SOFT OR ANNEALED ROUND-HEAVY HIGH TEMPERATURE, POLYESTER AND AMIDE- IMIDE INSULATED
A description is not available for this item.