DS/EN ISO 11245
Dental restorations - Phosphate-bonded refractory die materials
inactive, Most Current
| Organization: | DS |
| Publication Date: | 18 October 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This standard is applicable to phosphate bonded refractory die materials used in the production of dental restorations by a sintering technique. It specifies requirements for the essential physical properties of the refractory die material and the test methods to be used to determine these properties. It also includes a requirement adequate for instructions to accompany each package.
Document History
DS/EN ISO 11245
October 18, 2000
Dental restorations - Phosphate-bonded refractory die materials
This standard is applicable to phosphate bonded refractory die materials used in the production of dental restorations by a sintering technique. It specifies requirements for the essential physical...