NPFC - MIL-T-7748
TRANSMITTER, PRESSURE, SYNCHRO, AIRCRAFT 320 DEGREE MOVEMENT, HIGH TEMPERATURE (177 DEGREE C) GENERAL PURPOSE
| Organization: | NPFC |
| Publication Date: | 31 March 1972 |
| Status: | active |
| Page Count: | 27 |
scope:
This specification covers hermetically sealed 320-degree movement synchro type aircraft pressure transmitters for high-temperature installation.
The transmitters shall be furnished in the following ranges as specified (see 6.2):
MS28131-1T MS28131-20D 0- 10 PSI Differential pressure MS28131-2T MS28131-20 0- 10 PSI Gage pressure MS28131-3T MS28131-21D 0- 25 PSI Differential pressure MS28131-4T MS28131-21 0- 25 PSI Gage pressure MS28131-5T MS28131-22D 0- 50 PSI Differential pressure MS28131-6T MS28131-22 0- 50 PSI Gage pressure MS28131-7T MS28131-23D 0- 100 PSI Differential pressure MS28131-8T MS28131-23 0- 100 PSI Gage pressure __________ MS28131-24D 0- 150 PSI Differential pressure __________ MS28131-24 0- 150 PSI Gage pressure __________ MS28131-25D 0- 200 PSI Differential pressure __________ MS28131-25 0- 200 PSI Gage pressure MS28131-9T MS28131-26D 0- 250 PSI Differential pressure MS28131-10T MS28131-26 0- 250 PSI Gage pressure MS28131-11T MS28131-27D 0- 300 PSI Differential pressure MS28131-12T MS28131-27 0- 300 PSI Gage pressure MS28131-13T ___________ 0- 500 PSI Differential pressure MS28131-14T MS28131-28 0- 500 PSI Gage pressure MS28131-15T MS28131-29 0- 1,000 PSI Gage pressure MS28131-16T MS28131-30 0- 1,000 PSI Approximate Gage pressure MS28131-17T MS28131-31 0- 2,500 PSI Approximate Gage pressure MS28131-18T MS28131-32 0- 5,000 PSI Approximate Gage pressure
intended Use:
The pressure transmitters are intended for use with pressure indicators conforming to MIL-I-6856, MIL-I-23479, MIL-I-7057 or other suitable remote, synchro pressure indicators for indicating... View More
Document History