MODUK - DTD-5044

Aluminium - Zinc - Magnesium - Copper - Manganese Alloy Bars and Extruded Sections (Not Exceeding 10 Inches or Minor Sectional Dimension) (Solution Treated and Precipitation Treated) (03.58)

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 January 1958
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

This specification, in conjunction with specifications D.T.D.5024, D.T.D.5034 and D.T.D.5054, now supersedes specification D.T.D. 683A.

Document History

DTD-5044
January 1, 1958
Aluminium - Zinc - Magnesium - Copper - Manganese Alloy Bars and Extruded Sections (Not Exceeding 10 Inches or Minor Sectional Dimension) (Solution Treated and Precipitation Treated) (03.58)
This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard for aircraft material or to serve as a basis...

References

Advertisement