BSI - BS EN ISO 10062
Corrosion tests in artificial atmospheres at very low concentrations of polluting gas(es)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1992 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at concentrations less than or equal to 10-6 (by volume) on coated or uncoated metallic material test pieces and/or articles under determined conditions of temperature and relative humidity.
Document History
October 10, 2023
Draft BS EN ISO 10062 :2022/A1 Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es). Amendment 1: Footnote of warning
A description is not available for this item.
January 31, 2023
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
A description is not available for this item.
February 29, 2008
Corrosion tests in artificial atmosphere at very low concentrations of polluting gas(es)
A description is not available for this item.
BS EN ISO 10062
February 28, 1992
Corrosion tests in artificial atmospheres at very low concentrations of polluting gas(es)
Specifies tests which are intended to determine the influence of one or more flowing polluting gas(es) at concentrations less than or equal to 10-6 (by volume) on coated or uncoated metallic material...