ISO 14692-1
Petroleum and natural gas industries Glass-reinforced plastics (GRP) piping Part 1: Vocabulary, symbols, applications and materials
| Organization: | ISO |
| Publication Date: | 15 December 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This part of ISO 14692 gives the terms, definitions and symbols used in the specification, manufacture, testing and installation of glass-reinforced plastics (GRP) piping installations associated with offshore applications on both fixed and floating topsides facilities for oil and gas industry production and processing. It also describes the philosophy and provides guidance on the range of suitable applications for such piping, and defines limitations to the materials of construction for these applications.
It is intended to be used in conjunction with the other parts of ISO 14692.
This part of ISO 14692 also describes the pressure terminology used in ISO 14692 (all parts).
Document History