ASTM International - ASTM D3911-03
Standard Test Method for Evaluating Coatings Used in Light-Water Nuclear Power Plants at Simulated Design Basis Accident (DBA) Conditions
Organization: | ASTM International |
Publication Date: | 10 January 2003 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
This test method is designed to provide a uniform test to determine the suitability of Coating Service Level 1 coatings used inside primary containment of light-water nuclear facilities under... View More
scope:
1.1 This test method establishes procedures for evaluating protective coating systems test specimens under simulated DBA conditions. Included are a description of conditions and apparatus for temperature-pressure
1.2 The values stated in inch-pound and degrees F units are to be regarded as the standard. The SI values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.