ETSI - EN 301 062-4

Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Spceification

inactive
Organization: ETSI
Publication Date: 1 January 2000
Status: inactive
Page Count: 20
scope:

The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows defined in EN 301 062-1 [1]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification for the Application Transport Mechanism and APM support of VPN applications for the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. The present document does not deal with compatibility testing.

The main body of the present document presents the protocol implementation extra information for testing (PIXIT), protocol conformance test report (PCTR) and the abstract test suite (ATS) the last one being available on electronic media.

The document EN 301 062-2 [2] presents the protocol implementation conformance statements (PICS) and EN 301 062-3 [3] presents the test suite structure and test pruposes TSS&TP for the Application Transport Mechanism, Support Of VPN Applications With PSS1 Information Flows'.

The supplier of an implementation that is claimed to conform to the reference specification for the Signalling System Number 7, Application Transport Mechanism, support of VPN applications with PSS1 information flows ITU-T Recommendation Q.765.1 [5] is required to complete a copy of the PICS proforma provided in annex A of EN 301 062-2 [2].

Document History

October 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Specification
A description is not available for this item.
EN 301 062-4
January 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 4: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma Spceification
The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows defined in EN 301 062-1...

References

Advertisement