BSI - BS EN 2257

Circular Tubes for Structures in Aluminium and Aluminium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 1 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 June 1997
Status: active
Page Count: 10
ICS Code (Structure and structure elements): 49.045

Document History

BS EN 2257
June 15, 1997
Circular Tubes for Structures in Aluminium and Aluminium Alloys - Diameter 6 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 1 mm Less Than or Equal to a Less Than or Equal to 6 mm - Dimensions
A description is not available for this item.

References

Advertisement