NPFC - MIL-C-17/47

CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 July 1985
Status: active
Page Count: 5
scope:

THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATION. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING SHALL BE USED FOR RETROFIT PURPOSES ONLY UNTIL AN ALTERNATE JACKET IS APPROVED.

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for acquiring the cable described herein shall consist of this specification and the latest issue of MIL-C-17.

Document History

March 16, 2016
Cable, Radio Frequency, Flexible, Coaxial, 185 OHMS, M17/47- RG114 (For New Design Use MIL-C-17/208)
A description is not available for this item.
November 22, 2005
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.
October 6, 2000
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.
October 31, 1988
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.
MIL-C-17/47
July 18, 1985
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
THIS CABLE USES PVC MATERIAL AND IS NOT TO BE USED IN AEROSPACE APPLICATION. NOTE: THE AIR FORCE HAS RESTRICTED THE USE OF PVC IN AEROSPACE AND GROUND SUPPORT APPLICATIONS. CABLES WITH PVC JACKETING...
May 18, 1981
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.
April 24, 1978
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.
September 7, 1955
CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 185 OHMS, M17/47-RG114 (FOR NEW DESIGN USE MIL-C-17/208)
A description is not available for this item.

References

Advertisement