ISO 14242-1
Implants for Surgery - Wear of Total Hip-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines and Corresponding Environmental Conditions for Test
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This part of ISO 14242 specifies the relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test environment to be used for the wear testing of total hip-joint prostheses.
Document History
July 1, 2018
Implants for surgery - Wear of total hip-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test AMENDMENT 1
A description is not available for this item.
October 15, 2014
Implants for surgery - Wear of total hip-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test
This part of ISO 14242 specifies the relative angular movement between articulating components, the pattern of the applied force, the speed and duration of testing, the sample configuration, and the...
January 15, 2012
Implants for surgery — Wear of total hipjoint prostheses — Part 1: Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test
This part of ISO 14242 specifies the relative angular movement between articulating components, the pattern of the applied force, the speed and duration of testing, the sample configuration and the...
ISO 14242-1
March 1, 2002
Implants for Surgery - Wear of Total Hip-Joint Prostheses - Part 1: Loading and Displacement Parameters for Wear-Testing Machines and Corresponding Environmental Conditions for Test
This part of ISO 14242 specifies the relative angular movement between articulating components, the pattern of the applied force, speed and duration of testing, sample configuration and test...