DS/EN 13414-1
Steel wire rope slings - Safety - Part 1: Slings for general lifting service
| Organization: | DS |
| Publication Date: | 29 August 2003 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This standard specifies the construction requirements, calculation of WLL, verification, certification and marking of steel wire rope slings for general lifting service. It covers single-, two-, three- and four-leg slings, with ferrule-secured or spliced eye terminations and spliced or ferrule-secured endless slings made from 8 mm to 60 mm diameter 6 strand ordinary lay steel wire rope with fibre or steel core and 8 strand ordinary lay steel wire rope with a steel core conforming to EN 12385-4.
Document History