CSA - CAN/CSA-IEC E79-2-95

Electrical Apparatus for Explosive Gas Atmospheres Part 2: Electrical Apparatus - Type of Protection "p"

inactive
Organization: CSA
Publication Date: 1 May 1995
Status: inactive
Page Count: 65
scope:

In this section, recommendations and protective measures are set down which apply generally to each of the techniques coming under the concept type of protection "p".

 Note. - Rooms or buildings protected by pressurization as well as analyzer houses are not included herein as they are the subject of separate reports.

Document History

January 1, 2016
Explosive atmospheres - Part 2: Equipment protection by pressurized enclosure “p”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres — Part 2: Equipment protection by pressurized enclosure “p”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
February 1, 2012
Explosive atmospheres — Part 2: Equipment protection by pressurized enclosure “p”
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of type of protection "p", intended for use in...
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 2: Pressurized Enclosures "p"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of protection type "p", intended for use in explosive...
March 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 2: Pressurized Enclosures "p"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with pressurized enclosures, of protection type “p”, intended for use in explosive...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 2: Electrical Apparatus - Type of Protection "p"
In this section, recommendations and protective measures are set down which apply generally to each of the techniques coming under the concept type of protection “p”. Note. - Rooms or buildings...
CAN/CSA-IEC E79-2-95
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 2: Electrical Apparatus - Type of Protection "p"
In this section, recommendations and protective measures are set down which apply generally to each of the techniques coming under the concept type of protection "p".  Note. - Rooms or buildings...
Advertisement