FORD - WSK-M2G349-A13

ADHESIVES, ANAEROBIC, (AN) RETAINING

inactive
Organization: FORD
Publication Date: 10 May 2002
Status: inactive
Page Count: 13
scope:

1. SCOPE

The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by polymerization (not solvent evaporization) without significant shrinkage when confined between closely fitted metal parts in the absence of air.

Document History

May 21, 2021
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
June 3, 2020
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
September 27, 2011
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
October 10, 2003
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
March 28, 2003
ADHESIVES, ANAEROBIC, (AN) RETAINING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
WSK-M2G349-A13
May 10, 2002
ADHESIVES, ANAEROBIC, (AN) RETAINING
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...
July 19, 2000
ADHESIVES, ANAEROBIC, (AN) RETAINING
1. SCOPE The materials defined by these specifications are a series of single component, self-curing, anaerobic compounds which remain liquid as long as they are exposed to air and solidified by...

References

Advertisement