DIN 7513

Hexagon head and slotted head thread cutting screws - Dimensions, requirements and testing

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 1995
Status: inactive
Page Count: 5
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Scope and field of application

This standard specifies dimensions, requirements and test methods for heat-treated hexagon head and slotted head thread cutting screws with an IS0 metric thread as specified in DIN 13-12, with cutting flutes extending from the point of the screw to its head, and designed to cut their mating thread during assembly. See the relevant DIN Standards for head styles, IS0 8992 for general requirements, and IS0 3269 for acceptance inspection.

The specifications of this standard are intended to ensure that thread cutting screws are capable of performing the above functions without their own thread fracturing or becoming deformed. To that end, requirements have been specified for thread cutting capability, surface hardness, tensile strength and torsional strength.

Document History

December 1, 2016
Thread cutting screws - Hexagon screws and slotted head screws - Dimensions, requirements, testing
This standard applies to heat treated thread cutting screws (hexagon head and slotted head thread cutting screws) with an ISO metric thread as specified in DIN ISO 261, with cutting flutes extending...
DIN 7513
September 1, 1995
Hexagon head and slotted head thread cutting screws - Dimensions, requirements and testing
Scope and field of application This standard specifies dimensions, requirements and test methods for heat-treated hexagon head and slotted head thread cutting screws with an IS0 metric thread as...

References

Advertisement