ETSI - PRETS 300 914

Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities

inactive
Organization: ETSI
Publication Date: 1 August 1997
Status: inactive
Page Count: 23
scope:

This ETS defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous terminals to a MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in GSM 07.01 (ETS 300 913) [7]. This ETS covers support of these services for the following interfaces and procedures:

(i) V.14 procedures

(ii) V.21 DTE/DCE interface

(iii) V.22bis DTE/DCE interface

(iv) V.23 DTE/DCE interface

(v) V.32 DTE/DCE procedures

(vi) I.420 S interface

(vii) V.25bis signalling procedures

(viii) V.25ter signalling procedures

The asynchronous data rates between the MT and the TE2 are defined in GSM 02.02 (ETS 300 904) [2].

Document History

July 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
A description is not available for this item.
March 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
February 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
January 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
November 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
September 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Service Using Asynchronous Bearer Capabilities
This European Telecommunication Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
PRETS 300 914
August 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This ETS defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous terminals to a MT (see GSM 04.02 [4]). The...
May 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities
This European Telecommunication Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
April 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaption Functions (TAF) for Service Using Asynchronous Bearer Capabilities
This European Telecommunication Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Asynchronous Bearer Capabilities (GSM 07.02 Version 5.1.1)
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...

References

Advertisement