FORD WSK-M4D731-A1
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBRE REINFORCED, MELT FLOW RATE 1.0 - 3.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 December 2005 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by this specification is a 20% glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 1.0 - 3.0 g/10 minutes.
Document History
October 10, 2011
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBER REINFORCED, MELT FLOW RATE 1.0 - 3.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 1.0 - 3.0 g/10 minutes.
FORD WSK-M4D731-A1
December 21, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 20% GLASS FIBRE REINFORCED, MELT FLOW RATE 1.0 - 3.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 1.0 - 3.0 g/10 minutes.
August 1, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, 20 % GLASS FIBRE REINFORCED, MELT FLOW RATE 1.0 - 3.0
1. SCOPE The material defined by this specification is a 20 % glass fibre reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 1.0 -3.0 g/10 minutes.