DS/EN 60317-34

Specifications for particular types of winding wires - Part 34: Polyester enamelled round copper wire, class 130 L

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled round copper winding wire of class 130 L with a sole coating based on polyester resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 130 L is a thermal class that requires a minimum temperature index of 130 and a heat shock temperature of at least 155 °C.

Document History

DS/EN 60317-34
October 22, 1997
Specifications for particular types of winding wires - Part 34: Polyester enamelled round copper wire, class 130 L
This International Standard specifies the requirements of enamelled round copper winding wire of class 130 L with a sole coating based on polyester resin, which may be modified providing it retains...
Advertisement