DS/EN 300392-12-21 V1.1.1
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 21: Ambience Listening (AL)
| Organization: | DS |
| Publication Date: | 19 January 2004 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines the stage 3 specification of the Supplementary Service Ambience Listening (SS-AL) for the Terrestrial Trunked Radio (TETRA). Stage 3 defines the signalling system protocols and switching functions needed to implement the service described in stage 1 and stage 2. Charging principles and Man-Machine Interface (MMI) are outside the scope of the present document. The SS-AL enables the served user to place a TETRA Mobile Station (MS) into a special type of voice call whereby the called MS transmits without any action from, or indication to, the affected user. The SS-AL call can include a second listening party. The affected user can ask other user to set an SS-AL call on him.
Document History