FORD WSD-M2D369-A
POLYACRYLIC (ACM) RUBBER, ENGINE OIL AND HIGH HEAT RESISTANT - LOW COMPRESSION SET, STATIC SEAL
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 3 February 1987 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material described by this specification is an acrylic rubber material with good resistance to engine oils and temperatures up to 175 C. The material has a low compression set making it suitable for static seals between engine cover assemblies and the block or head, especially where oil is contained by the cover.
Document History
August 31, 2016
POLYACRYLIC (ACM) RUBBER, ENGINE OIL AND HIGH HEAT RESISTANT - LOW COMPRESSION SET, STATIC SEAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is an acrylic rubber material with good resistance to engine oils and temperatures up to 175 °C. The material has a low compression set making it suitable...
September 13, 2004
POLYACRYLIC (ACM) RUBBER, ENGINE OIL AND HIGH HEAT RESISTANT - LOW COMPRESSION SET, STATIC SEAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The material described by this specification is an acrylic rubber material with good resistance to engine oils and temperatures up to 175 °C. The material has a low compression set making it suitable...
FORD WSD-M2D369-A
February 3, 1987
POLYACRYLIC (ACM) RUBBER, ENGINE OIL AND HIGH HEAT RESISTANT - LOW COMPRESSION SET, STATIC SEAL
1. SCOPE The material described by this specification is an acrylic rubber material with good resistance to engine oils and temperatures up to 175 C. The material has a low compression set making it...