GMNA - GMP.PA66+PPE.011

Nylon 66 + Polyphenylene Ether - 10% Glass Filled

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1999
Status: inactive
Page Count: 1
scope:

1 SCOPE.

This specification covers the properties of a pellet form, injection molding resin copolymer of Polyamide 6, 6 and polyphenylene ether with 10% glass filler.

Document History

September 1, 2014
Nylon 66 + Polyphenylene Ether - 10% Glass Filled
This specification covers the properties of a pellet form, injection molding resin copolymer of Polyamide 6, and polyphenylene ether with 10% glass filler. APPLICATION. Typical applications include...
GMP.PA66+PPE.011
June 1, 1999
Nylon 66 + Polyphenylene Ether - 10% Glass Filled
1 SCOPE. This specification covers the properties of a pellet form, injection molding resin copolymer of Polyamide 6, 6 and polyphenylene ether with 10% glass filler.

References

Advertisement