DS/EN 301213-1 V1.1.1
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 1: Basic parameters
| Organization: | DS |
| Publication Date: | 15 July 2000 |
| Status: | inactive |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The present document specifies the minimum requirements for system parameters of Point-to-Multipoint (P-MP) Radio Systems in the terrestrial Fixed Services (FS) operating in the bands 24,5 GHz to 29,5 GHz. Point-to-Multipoint (P-MP) Radio-Relay Systems use in principle three different access methods, taking into account the basic physical parameters of the frequency, the code and the time. This leads to the three basic access methods of:
Document History