DS/HD 384.7.754 S1

Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 754: Electrical installations in caravans and motor-caravans

inactive, Most Current
Organization: DS
Publication Date: 16 May 2006
Status: inactive
Page Count: 14
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

The particular requirements of this section apply to the internal electrical installations of caravans and motor-caravans for rated voltage not exceeding 440 V. For electrical installations in caravans and motor-caravans which are operated at 12 V d.c., EN 1648-1 and EN 1648-2 apply. This standard is not applicable to the internal installations of mobile homes, fixed recreational vehicles, transportable sheds and the like, temporary premises or structures.

Document History

DS/HD 384.7.754 S1
May 16, 2006
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 754: Electrical installations in caravans and motor-caravans
The particular requirements of this section apply to the internal electrical installations of caravans and motor-caravans for rated voltage not exceeding 440 V. For electrical installations in...
Advertisement