BSI - BS 7656
Specification for Low-voltage pole-mounting fuses (cut-outs) - 315 A Rating
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1993 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Specifies the requirements and tests for single-pole fuses sectioning or sub-fusing for use on single phase or one phase of a three phase public electricity 440 V a.c. (max) supply system at 50 Hz with the neutral effectively earthed. To be read in conjunction with BS EN 60947-1
Document History
June 15, 1993
Specification for Low-voltage pole-mounting fuses (cut-outs) — 400 A rating
Specifies the requirements and tests for single-pole fuses sectioning or sub-fusing for use on single phase or one phase of a three phase public electricity 440 V a.c. (max) supply system at 50 Hz...
BS 7656
June 15, 1993
Specification for Low-voltage pole-mounting fuses (cut-outs) - 315 A Rating
Specifies the requirements and tests for single-pole fuses sectioning or sub-fusing for use on single phase or one phase of a three phase public electricity 440 V a.c. (max) supply system at 50 Hz...