ISO 14624-1
Space systems Safety and compatibility of materials Part 1: Determination of upward flammability of materials
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Space systems and operations): | 49.140 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
scope:
This part of ISO 14624 specifies a method for the determination of the flammability of aerospace materials by upward flame propagation. Specifically, this test determines if a material, when exposed to a standard ignition source, will self-extinguish and not transfer burning debris to adjacent materials which can be ignited by such debris.
Document History
October 1, 2023
Space systems — Safety and compatibility of materials — Part 1: Determination of upward flammability of materials
This document specifies a method for the determination of the flammability of aerospace materials by upward flame propagation. This test determines if a material, when exposed to a standard ignition...
ISO 14624-1
June 1, 2003
Space systems Safety and compatibility of materials Part 1: Determination of upward flammability of materials
This part of ISO 14624 specifies a method for the determination of the flammability of aerospace materials by upward flame propagation. Specifically, this test determines if a material, when exposed...