ISO 3012

Petroleum Products - Determination of Thiol (Mercaptan) Sulfur in Light and Middle Distillate Fuels - Potentiometric Method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 1999
Status: active
Page Count: 14
ICS Code (Liquid fuels): 75.160.20
scope:

This International Standard specifies a method for the determination of thiol (mercaptan) sulfur in light distillates, such as gasolines and naphtha fractions, and middle distillate fuels, such as kerosines and gas oils, in the range of 0,000 3 % (m/m) to 0,010 0 % (m/m) (3 mg/kg to 100 mg/kg). Organic sulfur compounds such as sulfides, disulfides and thiophene do not interfere. Elemental sulfur does not interfere at contents less than 0,000 5 % (m/m). Hydrogen sulfide interferes, if not removed as described in 8.2.

NOTE For the purposes of this International Standard, the term "% (m/m)" is used to represent the mass fraction of a material.

Document History

ISO 3012
May 1, 1999
Petroleum Products - Determination of Thiol (Mercaptan) Sulfur in Light and Middle Distillate Fuels - Potentiometric Method
This International Standard specifies a method for the determination of thiol (mercaptan) sulfur in light distillates, such as gasolines and naphtha fractions, and middle distillate fuels, such as...
January 1, 1991
Gasoline, Kerosene and Distillate Fuels - Determination of Mercaptan Sulfur - Potentiometric Method
A description is not available for this item.

References

Advertisement