IEC 61347-1

Lamp Controlgear - Part 1: General and Safety Requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2003
Status: inactive
Page Count: 134
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.

This standard also covers lamp controlgear for lamps which are not yet standardized.

Tests dealt with in this standard are type tests. Requirements for testing individual lamp controlgear during production are not included.

Requirements for semi-luminaires are given in IEC 60598.

In addition to the requirements given in this standard, annex B sets out general and safety requirements applicable to thermally protected lamp controlgear.

Annex C sets out additional general and safety requirements as they apply to electronic lamp controlgear with means of protection against overheating.

Additional requirements for built-in ballasts with double or reinforced insulation are given in Annex I.

Document History

September 1, 2017
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 1 000 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
September 1, 2017
AMENDMENT 1 Lamp controlgear – Part 1: General and safety requirements
A description is not available for this item.
February 1, 2015
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
November 1, 2012
AMENDMENT 2 Lamp controlgear – Part 1: General and safety requirements
A description is not available for this item.
November 1, 2012
Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
November 1, 2010
Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
July 1, 2010
AMENDMENT 1 Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
January 1, 2007
Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
IEC 61347-1
November 1, 2003
Lamp Controlgear - Part 1: General and Safety Requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
November 1, 2003
Lamp Controlgear - Part 1: General and Safety Requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
October 1, 2000
Lamp Controlgear - Part 1: General and Safety Requirements
A description is not available for this item.
October 1, 2000
Lamp Controlgear - Part 1: General and Safety Requirements
A description is not available for this item.

References

Advertisement