AASHTO - HB-17 DIVISION II SEC 8
Division II Construction - Concrete Structures
| Organization: | AASHTO |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 24 |
scope:
Description: This work shall consist of furnishing, placing, finishing, and curing concrete in bridges, culverts, and miscellaneous structures in accordance with these specifications and conforming to the lines, grades, and dimensions shown on the plans. The work includes elements of structures constructed by cast-in-place and precast methods using either plain (unreinforced), reinforced, or prestressed concrete or any combination thereof. The requirements of this section are not applicable to precast box culvert structures, which are addressed in Section 27.
Document History