IEC 61558-2-5
Safety of Power Transformers, Power Supply Units and Similar - Part 2-5: Particular Requirements for Shaver Transformers and Shaver Supply Units
| Organization: | IEC |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socketoutlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V a.c., a rated output not less than 20 VA and not excceding 50 VA, a rated output voltage not exceeding 250 V, and a rated frequency not exceeding 500 Hz.
This standard is also applicable to shaver transformers for embodiment into shaver supply units.
NOTE 1 - Shaver supply units may be flush or surface mounted or incorporated in luminaires and other equipment.
NOTE 2 - Shaver supply units may be used to supply shavers, tooth brushes and similar small power devices.
Document History