DS/EN 1043-2

Destructive tests on welds in metallic materials - Hardness test - Part 2: Micro hardness testing on welded joints

inactive, Most Current
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 10
ICS Code (Welded joints and welds): 25.160.40
scope:

This standard specifies micro hardness tests on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO/DIS 6507-1 normally with test loads of 0,98 N to less than 49 N (HV 0,1 to less than HV 5).

Document History

DS/EN 1043-2
January 15, 1997
Destructive tests on welds in metallic materials - Hardness test - Part 2: Micro hardness testing on welded joints
This standard specifies micro hardness tests on transverse sections of welded joints of metallic materials with high hardness gradients. It covers Vickers hardness tests in accordance with ISO/DIS...
Advertisement