ASTM International - ASTM D3619-77(1996)e1

Standard Specification for Aluminum Silicate Pigments (Anhydrous) (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers the white pigments that consist substantially of anhydrous (calcined) natural aluminum silicates (of the 1+1 layer type) and are restricted to those minerals which conform to the chemical compositional limits prescribed herein and which can be suitably processed to what is known as paint pigment quality.

Document History

ASTM D3619-77(1996)e1
January 1, 1996
Standard Specification for Aluminum Silicate Pigments (Anhydrous) (Withdrawn 2004)
1.1 This specification covers the white pigments that consist substantially of anhydrous (calcined) natural aluminum silicates (of the 1+1 layer type) and are restricted to those minerals which...
Advertisement