DS/EN ISO 14877

Protective clothing for abrasive blasting operations using granular abrasives (ISO 14877:2002)

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2002
Status: active
Page Count: 22
ICS Code (Protective clothing): 13.340.10
scope:

This standard specifies minimum requirements and test methods for protective clothing for abrasive blasting operations and for hand protection, for the treatment of surfaces with granular abrasives propelled by compressed air or by mechanical means. The protection against substances that develop during the blasting operation as well as the connection between the protective clothing and the respiratory protective device are also covered.

Document History

DS/EN ISO 14877
November 7, 2002
Protective clothing for abrasive blasting operations using granular abrasives (ISO 14877:2002)
This standard specifies minimum requirements and test methods for protective clothing for abrasive blasting operations and for hand protection, for the treatment of surfaces with granular abrasives...
Advertisement