DS/ISO 13261-2

Sound power rating of air-conditioning and air-source heat pump equipment - Part 2: Non-ducted indoor equipment

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 June 2002
Status: active
Page Count: 19
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Heat pumps): 27.080
scope:

This part of ISO 13261 specifies methods for the determination of sound power ratings of air-conditioning and air-source heat pump equipment to be used indoors. It is applicable to the sound power rating of the indoor sections of non-ducted, factory-made, residential, commercial and industrial air-conditioning and air-source heat pump equipment, which are electrically driven with mechanical compression including free-delivery heat pumps, packaged-terminal air conditioners and water-source heat pumps.

Document History

DS/ISO 13261-2
June 26, 2002
Sound power rating of air-conditioning and air-source heat pump equipment - Part 2: Non-ducted indoor equipment
This part of ISO 13261 specifies methods for the determination of sound power ratings of air-conditioning and air-source heat pump equipment to be used indoors. It is applicable to the sound power...
Advertisement