DLA - SMD-5962-89778

MICROCIRCUIT, LINEAR, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 March 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1648M Voltage controlled oscillator

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat pack 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Power supply voltage at VCC = 0 V, (VEE) - - - - - - - - - −8.0 V dc to 0 V dc Input voltage (VIN) at VEE = 5.2 V: (VIN at AGC pin) - - - - - - - - - - - - - - - - - - - - −5.2 V dc to −3.4 V dc (VIN at TANK pin) - - - - - - - - - - - - - - - - - - - 0 V dc to VEE Output source current, continuous (IO) - - - - - - - - - - 39 mA Power dissipation (PD) at VCC = 5.0 V - - - - - - - - - - 215 mW Output frequency (fMAX) - - - - - - - - - - - - - - - - - 225 MHz (typical) Storage temperature range - - - - - - - - - - - - - - - - −55°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +165°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case C - - - - - - - - - - - - - - - - - - - - - - - - - 28°C/W Case D - - - - - - - - - - - - - - - - - - - - - - - - - 22°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 20°C/W

Supply voltage at VEE = GND (VCC) - - - - - - - - - - - - +5.0 V dc Supply voltage at VCC = GND (VEE) - - - - - - - - - - - - −5.2 V dc Peak to peak TANK voltage - - - - - - - - - - - - - - - - 400 mV Output duty cycle - - - - - - - - - - - - - - - - - - - - 50% Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 5, 2006
MICROCIRCUIT, LINEAR, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89778
March 24, 1992
MICROCIRCUIT, LINEAR, VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement