DS/EN 60298

A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: DS
Publication Date: 23 September 1996
Status: inactive
Page Count: 142
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and outdoor installation, and for service frequencies up to and including 60 Hz. For metal-enclosed switchgear and controlgear containing gas-filled compartments, the design pressure is limited to a maximum of 3 bar (gauge). Gas-filled compartments having a design pressure exceeding 3 bar (gauge) shall be designed and tested in accordance with IEC 517.

Document History

December 23, 1999
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and...
DS/EN 60298
September 23, 1996
A.C. metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This standard specifies requirements for factory-assembled metal-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 52 kV for indoor and...

References

Advertisement