BSI - BS 4368-3
Carbon and Stainless Steel Compression Couplings for Tubes Part 3: Compression Couplings for Tubes
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 16 April 1974 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
Specifies requirements for couplings for use with tubes with outside diameters of 6 mm to 42 mm. Two types of coupling are specified, Type A where the joint is made by compressing a ring or ferrule or part of the coupling on the tube and Type B where the end of the tube is manipulated to suit the coupling.
Document History
BS 4368-3
April 16, 1974
Carbon and Stainless Steel Compression Couplings for Tubes Part 3: Compression Couplings for Tubes
Specifies requirements for couplings for use with tubes with outside diameters of 6 mm to 42 mm. Two types of coupling are specified, Type A where the joint is made by compressing a ring or ferrule...