ASTM D2949

Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride)(PVC) Plastic Drain, Waste, and Vent Pipe and Fittings

inactive
Buy Now
Organization: ASTM
Publication Date: 10 December 2001
Status: inactive
Page Count: 8
scope:

This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact resistance, and solvent cement. A form of marking is also included. Plastic which does not meet the material requirements specified in Section 5 is excluded.

NOTE 1 - This specification was formerly issued under the title, 3-in. Thin Wall Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings.

NOTE 2 - Techniques for making solvent-cement joints are given in Practice D 2855.

The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

The following precautionary caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, flattening resistance, impact resistance, and solvent cement. A...
November 1, 2018
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, flattening resistance, impact resistance, and solvent cement. A...
November 15, 2010
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, flattening resistance, impact resistance, and solvent cement. A...
December 10, 2001
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact...
December 10, 2001
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact...
December 10, 2001
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride)(PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact...
ASTM D2949
December 10, 2001
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride)(PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact...
August 10, 2001
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride)(PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Scope This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance, impact...
August 10, 2000
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride)(PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
1. Scope 1.1 This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance,...
May 10, 1999
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
1. Scope 1.1 This specification covers requirements and test methods for materials, dimensions and tolerances, deflection load, crush resistance, hydrostatic-burst resistance, flattening resistance,...
April 10, 1998
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
A description is not available for this item.
April 10, 1997
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
A description is not available for this item.
January 1, 1996
Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
A description is not available for this item.
September 10, 1995
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
May 15, 1995
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
December 15, 1994
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
July 15, 1993
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
February 24, 1989
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
July 31, 1987
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.
November 13, 1985
STANDARD SPECIFICATION FOR 3.25-IN. OUTSIDE DIAMETER POLY(VINYL CHLORIDE) (PVC) PLASTIC DRAIN, WASTE, AND VENT PIPE AND FITTINGS
A description is not available for this item.

References

Advertisement