CENELEC - EN 61837-3

Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections Part 3: Metal Enclosures

inactive
Organization: CENELEC
Publication Date: 1 November 2000
Status: inactive
Page Count: 25
ICS Code (Immunity): 33.100.20

Document History

December 1, 2015
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 3: Metal enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in metal enclosures and is based on IEC 61240 which...
EN 61837-3
November 1, 2000
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections Part 3: Metal Enclosures
A description is not available for this item.
Advertisement