DLA - SMD-5962-89617

MICROCIRCUIT, LINEAR, 12-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 January 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant. non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD767 12-bit digital-to-analog converter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1,280" ×.310" × .200"), dual-in-line package

VCC to power ground - - - - - - - - - - - - - - - - - - - 0 V dc to +18 V dc VEE to power ground - - - - - - - - - - - - - - - - - - - 0 V dc to −18 V dc Digital inputs to power ground - - - - - - - - - - - - - - −1.0 V dc to +7.0 V dc Reference input to reference ground - - - - - - - - - - - ±12 V dc Bipolar offset to reference ground - - - - - - - - - - - - ±12 V dc 10 V span R to reference ground - - - - - - - - - - - - - ±12 V dc 20 V span R to reference ground - - - - - - - - - - - - - ±24 V dc Ref out or VOUT short circuit duration - - - - - - - - - - 1/ Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation - - - - - - - - - - - - - - - - - - - - 1.0 W Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - 80°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (VCC) - - - - - - - - - - - +12 V dc to +15 V dc Negative supply voltage range (VEE) - - - - - - - - - - - −12 V dc to −15 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 23, 2018
MICROCIRCUIT, LINEAR, 12-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 1, 2012
MICROCIRCUIT, LINEAR, 12-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 6, 2001
MICROCIRCUIT, LINEAR, 12-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89617
January 23, 1990
MICROCIRCUIT, LINEAR, 12-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant. non-JAN devices"....
Advertisement