This specification2 establishes the requirements for copper sheet, strip, plate, and rolled bar produced from the following coppers. NOTE 1—Each of the coppers listed has unique properties that can...
This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony- copper-silver,...
This specification establishes the requirements for rolled copper sheet and strip in flat lengths or coils in ounce-weight thicknesses for roofing, flashing, gutters, downspouts, and general sheet...
This specification covers vapor retarders for thermal insulation, specifically, flexible materials with permeance of 0.15 perm (8.63 ng·Pa–1 · s–1 · m–2) or lower and surface burning characteristics...
This specification covers asphalt-saturated organic felts, with or without perforations, intended to be used with asphalts conforming to the requirements of Specification D312/D312M in the...
INTRODUCTION The terms included in these definitions are listed in alphabetical order under nine headings to facilitate quick reference and in certain cases are sub-categorized. They are intended to...