DS/EN 300419 V1.2.1
Access and Terminals (AT); 2 048 kbit/s digital structured leased lines (D2048S); Connection characteristics
| Organization: | DS |
| Publication Date: | 14 November 2001 |
| Status: | active |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
scope:
The present document specifies the technical requirements and test principles for connection characteristics of Open Network Provision (ONP) 2 048 kbit/s digital structured leased lines. The leased line operates at 2 048 kbit/s and provides an information transmission capability, without restriction on binary content, of 1 984 kbit/s. The remaining 64 kbit/s provides an 8 kHz framing structure in accordance with ETS 300 167 and ITU-T Recommendations G.704 and G.706.
Document History