ETSI - PRETS 300 176-2
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Approval Test Specification (ATS); Part 2: Speech Second Edition
| Organization: | ETSI |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This European Telecommunications Standard (ETS) specifies the approval tests applicable to all Digital Enhanced Cordless Telecommunications (DECT) equipment accessing the DECT frequency band 1 880 MHz to 1 900 MHz (including provisions for testing other or extended frequency bands) and the approval tests applicable to DECT speech transmission using CCITT Recommendation G.726 [23] ADPCM speech codec at 32 kbit/s.
The aims of this ETS are to ensure:
- efficient use of frequency spectrum;
- no harm done to any connected network and its services;
- no harm done to other radio networks and services;
- no harm done to other DECT equipment or its services;
- interworking of terminal equipment via the public telecommunications network,
through testing those provisions of ETS 300 175, parts 1 to 9 [1] to [9] which are relevant to these aims.
The tests of this ETS split into two parts:
- part 1 covers testing of radio frequency parameters, security elements and those DECT protocols that facilitate the radio frequency tests and efficient use of frequency spectrum;
- this part describes testing of DECT 32 kbit/s ADPCM speech requirements between network interface and DECT PT, or between a DECT CI air interface and alternatively a DECT PT or FT. This part is not applicable to terminal equipment specially designed for the disabled (e.g. with amplification of received speech as an aid for the hard of hearing).
DECT comprises two equipment elements, referred to as a Fixed Part (FP) and a Portable Part (PP). This part is structured to allow type approval of either:
a) the FP and PP together; or
b) the FP and PP as separate items.
Where the DECT FP is connected to a PSTN, and there are any national peculiarities in the requirements for voice telephony, these shall be accommodated within the FP.
NOTE: The contents of this ETS may be amended according to changes to the associated regulatory requirements.
Document History