DS/EN 301242 V1.2.2

Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM integration based on dual-mode terminals

active, Most Current
Organization: DS
Publication Date: 15 June 2000
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document specifies the additional requirements to the existing Global System for Mobile communications (GSM) and Digital Enhanced Cordless Telecommunication (DECT) standards needed for DECT/GSM Dual Mode Terminals (DMTs) that can be switched manually between DECT and GSM mode and/or can perform background scanning and switch automatically between GSM and DECT modes and/or can have both GSM and DECT modes activated at the same time. For the DECT side, the DECT/GSM Interworking Profile (IWP) is not considered.

Document History

DS/EN 301242 V1.2.2
June 15, 2000
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM integration based on dual-mode terminals
The present document specifies the additional requirements to the existing Global System for Mobile communications (GSM) and Digital Enhanced Cordless Telecommunication (DECT) standards needed for...
November 16, 1998
Digital Enhanced Cordless Telecommunication (DECT); Global System for Mobile communications (GSM); DECT/GSM integration based on dual-mode terminals
The purpose of the present document is to specify the additional requirements to the existing Global System for Mobile communications (GSM) and Digital Enhanced Cordless Telecommunication (DECT)...
Advertisement