DLA - SMD-5962-86054

MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 January 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55551 Electroluminescent row driver (see figures 1 and 5) 02 55552 Electroluminescent row driver (see figures 1 and 5)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package Y C-J4 (44-terminal, .662" × .662" × .135"), square J-leaded chip carrier package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 18 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Q off state output voltage - - - - - - - - - - - - - - - - 225 V Common terminal current (pulsed mode) - - - - - - - - - - 1.5 mA Storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - 1475 mW 2/ Junction temperature (TJ) - - - - - - - - - - - - - - - - - 150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 10.8 V dc to 13.2 V dc High level input voltage: VCC = 10.8 V - - - - - - - - - - - - - - - - - - - - - - 8.1 V dc minimum VCC = 13.2 V - - - - - - - - - - - - - - - - - - - - - - 9.9 V dc minimum Low level input voltage: VCC = 10.8 V - - - - - - - - - - - - - - - - - - - - - - 2.7 V dc maximum VCC = 13.2 V - - - - - - - - - - - - - - - - - - - - - - 3.3 V dc maximum Clock frequency (fCLK) (TA = +25°C) - - - - - - - - - - - 6.25 MHz Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 8, 2023
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
September 26, 2017
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 19, 2005
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86054
January 2, 1992
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement