ANSI - X9.100-171

Specifications for Automated Identification of Security Features

active, Most Current
Organization: ANSI
Publication Date: 31 March 2005
Status: active
Page Count: 21
scope:

This Standard defines a structure to properly identify security features using automation. The Standard enables the incorporation of standard and proprietary security features into the original check by providing a trigger and identification structure. The Standard provides a means of registering security features for use within this Standard, however it does not specify the aspects of security features.

Document History

X9.100-171
March 31, 2005
Specifications for Automated Identification of Security Features
This Standard defines a structure to properly identify security features using automation. The Standard enables the incorporation of standard and proprietary security features into the original check...
Advertisement