JSA - JIS B 1753

Acceptance Code for Gears - Determination of Airborne Sound Power Levels Emitted by Gear Units

inactive
Buy Now
Organization: JSA
Publication Date: 20 January 1999
Status: inactive
Page Count: 22
ICS Code (Gears): 21.200
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This Standard specifies the conditions under which sound emitted from gear units is determined in order to establish a common procedure for comparison.

It is applicable to all power transmission gearing other than gears for fine mechanisms.

The methods in this Standard are based on IS0 3744 and IS0 3746.

Note 1 This Standard does not include a method using substitution of a reference sound source in a reverberation room for determining sound power level. To make use of this method, see IS0 3743.

If it is necessary to determine sound power levels in octave or one-third-octave bands, the procedures of this Standard should be agreed upon between manufacturer and purchaser.

Document History

November 20, 2013
Acceptance code for gear units - Test code for airborne sound
This Standard specifies the instructions and the standardized conditions necessary for the determination of the airborne sound emission of gear units and gearmotors. This Standard also specifies the...
JIS B 1753
January 20, 1999
Acceptance Code for Gears - Determination of Airborne Sound Power Levels Emitted by Gear Units
This Standard specifies the conditions under which sound emitted from gear units is determined in order to establish a common procedure for comparison. It is applicable to all power transmission...
January 1, 1976
Measuring Method of Noise of Gears
A description is not available for this item.

References

Advertisement