DS/EN 60555-2

Disturbances in supply systems caused by household appliances and similar electrical equipment - Part 2: Harmonics

inactive, Most Current
Organization: DS
Publication Date: 1 March 1996
Status: inactive
Page Count: 18
ICS Code (Domestic electrical appliances in general): 97.030
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This standard is applicable to electrical and electronic equipment for household and similar use, intended to be connected to low-voltage a.c. distribution systems of the following types: nominal voltage up to 240 V, single-phase, two or three wire; nominal voltage up to 415 V, three-phase, three or four wire; nominal frequency 50 Hz or 60 Hz.

Document History

DS/EN 60555-2
March 1, 1996
Disturbances in supply systems caused by household appliances and similar electrical equipment - Part 2: Harmonics
This standard is applicable to electrical and electronic equipment for household and similar use, intended to be connected to low-voltage a.c. distribution systems of the following types: nominal...
Advertisement