DS/ETS 300497-7
Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) Test Case Library (TCL) - Part 7: Abstract Test Suite (ATS) for Network (NWK) layer - Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 4 May 1998 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the Network (NWK) layer, Portable radio Termination (PT). The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. Part 7 of this test specification contains the Abstract Test Suite for testing of the NWK layer at the PT. The ISO standard for the methodology of conformance testing (ISO/IEC 9646) as well as the ETSI rules for conformance testing (protocol and profile conformance testing specifications, standardization methodology ETS 300 406) are used as basis for the test methodology. Test specifications for the Physical Layer (PHL) are provided in other DECT standards. Annex B provides the Partial PIXIT Proforma.
Document History