DS/EN 301371-2 V0.0.1
Digital Enhanced Cordless Telecommunications (DECT); Cordless Terminal Mobility (CTM); CTM Access Profile (CAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) -Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) CTM Access Profile (CAP) Portable Part (PP) applications. The main objective of the CAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer 's equipment in different environments (i.e. public, business and residential). The ISO standard for the methodology of conformance testing ISO/IEC 9646 Parts 1 to 7 [23] to [29] is used as the basis for the test methodology, and as the basis for the test case specification. This is considered to be unsuitable for Physical layer testing, and therefore a text description is used.
Document History