DS/EN 27487-1

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics

inactive, Most Current
Organization: DS
Publication Date: 9 July 1991
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This part of ISO 7487 specifies the dimensional, physical an d magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems .

Document History

DS/EN 27487-1
July 9, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1: Dimensional, physical and magnetic characteristics
This part of ISO 7487 specifies the dimensional, physical an d magnetic characteristics of the cartridge so as to provide physical interchangeability between data processing systems .
Advertisement